Vishay Intertechnology, Inc. RES 2.94 OHM 1/10W 1% 0603 SMD CRCW06032R94FNTA

Description
RES 2.94ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 2.94ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94 OHM 1/10W 1% 0603 SMD - CRCW06032R94FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94 OHM 1/10W 1% 0603 SMD
CRCW06032R94FNTA
RES 2.94 OHM 1/10W 1% 0603 SMD CRCW06032R94FNTA
RES 2.94ohm 1/10W 1% 0603 SMD

RES 2.94ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06032R94FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032R94FNTA-ND
Chip Resistor - Surface Mount CRCW06032R94FNTA-ND
2.94 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.94 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06032R94FNTA CRCW06032R94FNTA-ND
Product Name RES 2.94 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 2.94 ohms 2.94 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1879496-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
4 suppliers