Vishay Precision Group RES 2.80 OHM 1/10W 1% 0603 SMD CRCW06032R80FNEA

Description
RES 2.80ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 2.80ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.80 OHM 1/10W 1% 0603 SMD - CRCW06032R80FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.80 OHM 1/10W 1% 0603 SMD
CRCW06032R80FNEA
RES 2.80 OHM 1/10W 1% 0603 SMD CRCW06032R80FNEA
RES 2.80ohm 1/10W 1% 0603 SMD

RES 2.80ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.80HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.80HTR-ND
Chip Resistor - Surface Mount 541-2.80HTR-ND
2.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D11/crcw0603 200 2R8 1% Et1 E3 Rohs Compliant Vishay - 48P8650 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 200 2R8 1% Et1 E3 Rohs Compliant Vishay
48P8650
D11/crcw0603 200 2R8 1% Et1 E3 Rohs Compliant Vishay 48P8650
D11/CRCW0603 200 2R8 1% ET1 e3 RoHS Compliant: Yes

D11/CRCW0603 200 2R8 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06032R80FNEA 541-2.80HTR-ND 48P8650
Product Name RES 2.80 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount D11/crcw0603 200 2R8 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 2.8 ohms 2.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details