Vishay Precision Group Chip Resistor - Surface Mount CRCW06032R70JNEA

Description
2.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.7GCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.7GCT-ND
Chip Resistor - Surface Mount 541-2.7GCT-ND
2.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.7GDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.7GDKR-ND
Chip Resistor - Surface Mount 541-2.7GDKR-ND
2.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.7GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.7GTR-ND
Chip Resistor - Surface Mount 541-2.7GTR-ND
2.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.7 OHM 1/10W 5% 0603 SMD - CRCW06032R70JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7 OHM 1/10W 5% 0603 SMD
CRCW06032R70JNEA
RES 2.7 OHM 1/10W 5% 0603 SMD CRCW06032R70JNEA
RES 2.7ohm 1/10W 5% 0603 SMD

RES 2.7ohm 1/10W 5% 0603 SMD

Supplier's Site
Res, Thick Film, 2R7, 5%, 0.1W, 0603; Resistance Vishay - 59M6782 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R7, 5%, 0.1W, 0603; Resistance Vishay
59M6782
Res, Thick Film, 2R7, 5%, 0.1W, 0603; Resistance Vishay 59M6782
RES, THICK FILM, 2R7, 5%, 0.1W, 0603; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2R7, 5%, 0.1W, 0603; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06032R70JNEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW06032R70JNEA
Resistors - Chip Resistor - Surface Mount CRCW06032R70JNEA
RES SMD 2.7 OHM 5% 1/10W 0603

RES SMD 2.7 OHM 5% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2.7GCT-ND CRCW06032R70JNEA 59M6782 CRCW06032R70JNEA
Product Name Chip Resistor - Surface Mount RES 2.7 OHM 1/10W 5% 0603 SMD Res, Thick Film, 2R7, 5%, 0.1W, 0603; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 2.7 ohms 2.7 ohms 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details