Vishay Precision Group Thick Film Resistors - SMD 1/10watt 2.2ohms 1% CRCW06032R20FKEA

Description
Thick Film Resistors - SMD 1/10watt 2.2ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 2.2ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 2.2ohms 1% - CRCW06032R20FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 2.2ohms 1%
CRCW06032R20FKEA
Thick Film Resistors - SMD 1/10watt 2.2ohms 1% CRCW06032R20FKEA
Thick Film Resistors - SMD 1/10watt 2.2ohms 1%

Thick Film Resistors - SMD 1/10watt 2.2ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-2.20HHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20HHDKR-ND
Chip Resistor - Surface Mount 541-2.20HHDKR-ND
2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.20HHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20HHTR-ND
Chip Resistor - Surface Mount 541-2.20HHTR-ND
2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.20HHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20HHCT-ND
Chip Resistor - Surface Mount 541-2.20HHCT-ND
2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2R2, 1%, 0.1W, 0603; Resistance Vishay - 55M8178 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R2, 1%, 0.1W, 0603; Resistance Vishay
55M8178
Res, Thick Film, 2R2, 1%, 0.1W, 0603; Resistance Vishay 55M8178
RES, THICK FILM, 2R2, 1%, 0.1W, 0603; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2R2, 1%, 0.1W, 0603; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2R2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 83R8219 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R2, 1%, 0.1W, 0603, Reel; Resistance Vishay
83R8219
Res, Thick Film, 2R2, 1%, 0.1W, 0603, Reel; Resistance Vishay 83R8219
RES, THICK FILM, 2R2, 1%, 0.1W, 0603, REEL; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2 RoHS Compliant: Yes

RES, THICK FILM, 2R2, 1%, 0.1W, 0603, REEL; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Res, 2R2, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay - 96Y9112 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay
96Y9112
Res, 2R2, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay 96Y9112
RES, 2R2, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2ohm; Product Range:CRCW e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2R2, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2ohm; Product Range:CRCW e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW06032R20FKEA 541-2.20HHDKR-ND 55M8178 83R8219 96Y9112
Product Name Thick Film Resistors - SMD 1/10watt 2.2ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 2R2, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 2R2, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, 2R2, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] 0603
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details