Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06032R15FNTC

Description
2.15 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.15 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06032R15FNTC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032R15FNTC-ND
Chip Resistor - Surface Mount CRCW06032R15FNTC-ND
2.15 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.15 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06032R15FNTC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06032R15FNTC
Chip Resistor - Surface Mount CRCW06032R15FNTC
RES SMD 2.15 OHM 1% 1/10W 0603

RES SMD 2.15 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Crcw0603 2.15 1% 200 Rt6 Rohs Compliant Vishay - 48P8611 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 2.15 1% 200 Rt6 Rohs Compliant Vishay
48P8611
Crcw0603 2.15 1% 200 Rt6 Rohs Compliant Vishay 48P8611
CRCW0603 2.15 1% 200 RT6 ROHS COMPLIANT: NO

CRCW0603 2.15 1% 200 RT6 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW06032R15FNTC-ND CRCW06032R15FNTC 48P8611
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw0603 2.15 1% 200 Rt6 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 2.15 ohms 2.15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers