2.15 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES 2.15ohm 1/10W 1% 0603 SMD
RESISTOR, THICK FILM, 2.15 OHM, 100mW, 1%, FULL REEL; Resistance:2.15ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW06032R15FNTA-ND | CRCW06032R15FNTA | 07J4004 |
| Product Name | Chip Resistor - Surface Mount | RES 2.15 OHM 1/10W 1% 0603 SMD | Resistor, Thick Film, 2.15 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 [1608 Metric] |
| Resistance Range | 2.15 ohms | 2.15 ohms | 2.15 ohms |