Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:2.15ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW06032R15FNEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:2.15ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:2.15ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:2.15ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW06032R15FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:2.15ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW06032R15FNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.15ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW06032R15FNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.15ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:2.15ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - 541-2.15HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.15HTR-ND
Chip Resistor - Surface Mount 541-2.15HTR-ND
2.15 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.15 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 2.15 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay - 52K8260 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.15 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay
52K8260
Resistor, Thick Film, 2.15 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay 52K8260
RESISTOR, THICK FILM, 2.15 OHM, 100mW, 1%, FULL REEL; Resistance:2.15ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.15 OHM, 100mW, 1%, FULL REEL; Resistance:2.15ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06032R15FNEA 541-2.15HTR-ND 52K8260
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:2.15ohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Resistor, Thick Film, 2.15 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 2.15 ohms 2.15 ohms 2.15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573302 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 510 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers