Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06032R00FNEB

Description
RES SMD 2 OHM 1% 1/8W 0603
Request a Quote Datasheet
Description
RES SMD 2 OHM 1% 1/8W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW06032R00FNEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032R00FNEBCT-ND
Chip Resistor - Surface Mount 541-CRCW06032R00FNEBCT-ND
RES SMD 2 OHM 1% 1/8W 0603

RES SMD 2 OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06032R00FNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032R00FNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW06032R00FNEBTR-ND
2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 2ohms 1% 200ppm - CRCW06032R00FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 2ohms 1% 200ppm
CRCW06032R00FNEB
Thick Film Resistors - SMD 1/10watt 2ohms 1% 200ppm CRCW06032R00FNEB
Thick Film Resistors - SMD 1/10watt 2ohms 1% 200ppm

Thick Film Resistors - SMD 1/10watt 2ohms 1% 200ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW06032R00FNEBCT-ND CRCW06032R00FNEB
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 2ohms 1% 200ppm
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614973-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details