Vishay Precision Group Chip Resistor - Surface Mount CRCW06032M94FKEBC

Description
2.94 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
2.94 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06032M94FKEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032M94FKEBC-ND
Chip Resistor - Surface Mount CRCW06032M94FKEBC-ND
2.94 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

2.94 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
D11/crcw0603-C 100 2M94 1% Et5 E3 Rohs Compliant Vishay - 59AC2113 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 2M94 1% Et5 E3 Rohs Compliant Vishay
59AC2113
D11/crcw0603-C 100 2M94 1% Et5 E3 Rohs Compliant Vishay 59AC2113
D11/CRCW0603-C 100 2M94 1% ET5 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 100 2M94 1% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW06032M94FKEBC-ND 59AC2113
Product Name Chip Resistor - Surface Mount D11/crcw0603-C 100 2M94 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers