Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.87 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06032M87FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.87 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.87 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.87 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4167 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.87 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4167
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.87 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4167
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.87 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.87 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4167
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.87 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers