Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 2.49Mohms 1% CRCW06032M40JNEB

Description
Thick Film Resistors - SMD 1/10watt 2.49Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 2.49Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 2.49Mohms 1% - CRCW06032M40JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 2.49Mohms 1%
CRCW06032M40JNEB
Thick Film Resistors - SMD 1/10watt 2.49Mohms 1% CRCW06032M40JNEB
Thick Film Resistors - SMD 1/10watt 2.49Mohms 1%

Thick Film Resistors - SMD 1/10watt 2.49Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06032M40JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032M40JNEB-ND
Chip Resistor - Surface Mount CRCW06032M40JNEB-ND
2.4 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.4 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D11/crcw0603 200 2M4 5% Et5 E3 Rohs Compliant Vishay - 48P8578 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 200 2M4 5% Et5 E3 Rohs Compliant Vishay
48P8578
D11/crcw0603 200 2M4 5% Et5 E3 Rohs Compliant Vishay 48P8578
D11/CRCW0603 200 2M4 5% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 200 2M4 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06032M40JNEB CRCW06032M40JNEB-ND 48P8578
Product Name Thick Film Resistors - SMD 1/10watt 2.49Mohms 1% Chip Resistor - Surface Mount D11/crcw0603 200 2M4 5% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603
Resistance Range 2.49E6 ohms
Tolerance 1 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756454 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers