Vishay Intertechnology, Inc. RES 2.32M OHM 1/10W 1% 0603 SMD CRCW06032M32FKTA

Description
RES 2.32Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 2.32Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32M OHM 1/10W 1% 0603 SMD - CRCW06032M32FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32M OHM 1/10W 1% 0603 SMD
CRCW06032M32FKTA
RES 2.32M OHM 1/10W 1% 0603 SMD CRCW06032M32FKTA
RES 2.32Mohm 1/10W 1% 0603 SMD

RES 2.32Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06032M32FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032M32FKTA-ND
Chip Resistor - Surface Mount CRCW06032M32FKTA-ND
2.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06032M32FKTA CRCW06032M32FKTA-ND
Product Name RES 2.32M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 2.32E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4703FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chip Resistor - Surface Mount - 1614960-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details