Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06032M20JNTA

Description
2.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06032M20JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032M20JNTA-ND
Chip Resistor - Surface Mount CRCW06032M20JNTA-ND
2.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 2.2Mohms 5% - CRCW06032M20JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 2.2Mohms 5%
CRCW06032M20JNTA
Thick Film Resistors - SMD 1/10watt 2.2Mohms 5% CRCW06032M20JNTA
Thick Film Resistors - SMD 1/10watt 2.2Mohms 5%

Thick Film Resistors - SMD 1/10watt 2.2Mohms 5%

Supplier's Site
Crcw0603 2.2M 5% 200 Rt1 Rohs Compliant Vishay - 48P8567 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 2.2M 5% 200 Rt1 Rohs Compliant Vishay
48P8567
Crcw0603 2.2M 5% 200 Rt1 Rohs Compliant Vishay 48P8567
CRCW0603 2.2M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 2.2M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06032M20JNTA-ND CRCW06032M20JNTA 48P8567
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 2.2Mohms 5% Crcw0603 2.2M 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details