Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06032M20JNEB

Description
2.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06032M20JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032M20JNEB-ND
Chip Resistor - Surface Mount CRCW06032M20JNEB-ND
2.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 2.2Mohms 5% - CRCW06032M20JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 2.2Mohms 5%
CRCW06032M20JNEB
Thick Film Resistors - SMD 1/10watt 2.2Mohms 5% CRCW06032M20JNEB
Thick Film Resistors - SMD 1/10watt 2.2Mohms 5%

Thick Film Resistors - SMD 1/10watt 2.2Mohms 5%

Supplier's Site
D11/crcw0603 200 2M2 5% Et5 E3 Rohs Compliant Vishay - 48P8566 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 200 2M2 5% Et5 E3 Rohs Compliant Vishay
48P8566
D11/crcw0603 200 2M2 5% Et5 E3 Rohs Compliant Vishay 48P8566
D11/CRCW0603 200 2M2 5% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 200 2M2 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06032M20JNEB-ND CRCW06032M20JNEB 48P8566
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 2.2Mohms 5% D11/crcw0603 200 2M2 5% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details