Vishay Precision Group RES 2.2M OHM 1/10W 5% 0603 SMD CRCW06032M20JNEA

Description
RES 2.2Mohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 2.2Mohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2M OHM 1/10W 5% 0603 SMD - CRCW06032M20JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2M OHM 1/10W 5% 0603 SMD
CRCW06032M20JNEA
RES 2.2M OHM 1/10W 5% 0603 SMD CRCW06032M20JNEA
RES 2.2Mohm 1/10W 5% 0603 SMD

RES 2.2Mohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.2MGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2MGDKR-ND
Chip Resistor - Surface Mount 541-2.2MGDKR-ND
2.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.2MGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2MGCT-ND
Chip Resistor - Surface Mount 541-2.2MGCT-ND
2.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.2MGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2MGTR-ND
Chip Resistor - Surface Mount 541-2.2MGTR-ND
2.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06032M20JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06032M20JNEA
Chip Resistor - Surface Mount CRCW06032M20JNEA
RES SMD 2.2M OHM 5% 1/10W 0603

RES SMD 2.2M OHM 5% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 2M2, 5%, 0.1W, 0603, Reel; Resistance Vishay - 01H7250 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M2, 5%, 0.1W, 0603, Reel; Resistance Vishay
01H7250
Res, Thick Film, 2M2, 5%, 0.1W, 0603, Reel; Resistance Vishay 01H7250
RES, THICK FILM, 2M2, 5%, 0.1W, 0603, REEL; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M2, 5%, 0.1W, 0603, REEL; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2M2, 5%, 0.1W, 0603; Resistance Vishay - 72M6829 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M2, 5%, 0.1W, 0603; Resistance Vishay
72M6829
Res, Thick Film, 2M2, 5%, 0.1W, 0603; Resistance Vishay 72M6829
RES, THICK FILM, 2M2, 5%, 0.1W, 0603; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2M2, 5%, 0.1W, 0603; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW06032M20JNEA 541-2.2MGDKR-ND CRCW06032M20JNEA 01H7250 72M6829
Product Name RES 2.2M OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 2M2, 5%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 2M2, 5%, 0.1W, 0603; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 2.20E6 ohms 2.20E6 ohms 2.20E6 ohms 2.20E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4124FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details