Vishay Precision Group CRCW06032K74FKTA CRCW06032K74FKTA

Description
CRCW06032K74FKTA
Request a Quote Datasheet
Description
CRCW06032K74FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW06032K74FKTA - CRCW06032K74FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06032K74FKTA
CRCW06032K74FKTA
CRCW06032K74FKTA CRCW06032K74FKTA
CRCW06032K74FKTA

CRCW06032K74FKTA

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06032K74FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032K74FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06032K74FKTACT-ND
RES SMD 2.74K OHM 1% 1/10W 0603

RES SMD 2.74K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06032K74FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032K74FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06032K74FKTATR-ND
2.74 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.74 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06032K74FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032K74FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06032K74FKTADKR-ND
RES SMD 2.74K OHM 1% 1/10W 0603

RES SMD 2.74K OHM 1% 1/10W 0603

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J4092 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J4092
Thick Film Chip Resistor; Resistance Vishay 07J4092
Thick Film Chip Resistor; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Crcw0603 2.74K 1% 100 Rt1 Rohs Compliant Vishay - 37AH9513 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 2.74K 1% 100 Rt1 Rohs Compliant Vishay
37AH9513
Crcw0603 2.74K 1% 100 Rt1 Rohs Compliant Vishay 37AH9513
CRCW0603 2.74K 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 2.74K 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06032K74FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06032K74FKTA
Resistors - Chip Resistor - Surface Mount CRCW06032K74FKTA
RES SMD 2.74K OHM 1% 1/10W 0603

RES SMD 2.74K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW06032K74FKTA 541-CRCW06032K74FKTACT-ND 07J4092 37AH9513 CRCW06032K74FKTA
Product Name CRCW06032K74FKTA Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay Crcw0603 2.74K 1% 100 Rt1 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603 0603; 0603 (1608 Metric)
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567545P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0024 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers