Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06032K70JNTA

Description
2.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06032K70JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032K70JNTA-ND
Chip Resistor - Surface Mount CRCW06032K70JNTA-ND
2.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.7K OHM 1/10W 5% 0603 SMD - CRCW06032K70JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1/10W 5% 0603 SMD
CRCW06032K70JNTA
RES 2.7K OHM 1/10W 5% 0603 SMD CRCW06032K70JNTA
RES 2.7Kohm 1/10W 5% 0603 SMD

RES 2.7Kohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06032K70JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06032K70JNTA
Chip Resistor - Surface Mount CRCW06032K70JNTA
RES SMD 2.7K OHM 5% 1/10W 0603

RES SMD 2.7K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW06032K70JNTA-ND CRCW06032K70JNTA CRCW06032K70JNTA
Product Name Chip Resistor - Surface Mount RES 2.7K OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573278 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 180 ohms
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details