Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 2.7Kohms 1% CRCW06032K70FKEB

Description
Thick Film Resistors - SMD 1/10watt 2.7Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 2.7Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 2.7Kohms 1% - CRCW06032K70FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 2.7Kohms 1%
CRCW06032K70FKEB
Thick Film Resistors - SMD 1/10watt 2.7Kohms 1% CRCW06032K70FKEB
Thick Film Resistors - SMD 1/10watt 2.7Kohms 1%

Thick Film Resistors - SMD 1/10watt 2.7Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06032K70FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032K70FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW06032K70FKEBTR-ND
2.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06032K70FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032K70FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW06032K70FKEBCT-ND
2.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06032K70FKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06032K70FKEB
Chip Resistor - Surface Mount CRCW06032K70FKEB
RES SMD 2.7K OHM 1% 1/10W 0603

RES SMD 2.7K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06032K70FKEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW06032K70FKEB
Resistors - Chip Resistor - Surface Mount CRCW06032K70FKEB
RES SMD 2.7K OHM 1% 1/10W 0603

RES SMD 2.7K OHM 1% 1/10W 0603

Supplier's Site
Res, 2.7Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay - 33AK3003 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.7Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
33AK3003
Res, 2.7Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay 33AK3003
RES, 2.7KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 2.7KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW06032K70FKEB 541-CRCW06032K70FKEBTR-ND CRCW06032K70FKEB CRCW06032K70FKEB 33AK3003
Product Name Thick Film Resistors - SMD 1/10watt 2.7Kohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 2.7Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric) 0603
Resistance Range 2700 ohms 2700 ohms 2700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2567733P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details