Vishay Precision Group RES 2.67K OHM 1/10W 1% 0603 SMD CRCW06032K67FKEA

Description
RES 2.67Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 2.67Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67K OHM 1/10W 1% 0603 SMD - CRCW06032K67FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1/10W 1% 0603 SMD
CRCW06032K67FKEA
RES 2.67K OHM 1/10W 1% 0603 SMD CRCW06032K67FKEA
RES 2.67Kohm 1/10W 1% 0603 SMD

RES 2.67Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.67KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.67KHDKR-ND
Chip Resistor - Surface Mount 541-2.67KHDKR-ND
2.67 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.67 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.67KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.67KHTR-ND
Chip Resistor - Surface Mount 541-2.67KHTR-ND
2.67 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.67 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.67KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.67KHCT-ND
Chip Resistor - Surface Mount 541-2.67KHCT-ND
2.67 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.67 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06032K67FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW06032K67FKEA
Resistors - Chip Resistor - Surface Mount CRCW06032K67FKEA
RES SMD 2.67K OHM 1% 1/10W 0603

RES SMD 2.67K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 2K67, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3770 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K67, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3770
Res, Thick Film, 2K67, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3770
RES, THICK FILM, 2K67, 1%, 0.1W, 0603, REEL; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K67, 1%, 0.1W, 0603, REEL; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K67, 1%, 0.1W, 0603; Resistance Vishay - 52K8241 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K67, 1%, 0.1W, 0603; Resistance Vishay
52K8241
Res, Thick Film, 2K67, 1%, 0.1W, 0603; Resistance Vishay 52K8241
RES, THICK FILM, 2K67, 1%, 0.1W, 0603; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2K67, 1%, 0.1W, 0603; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.67 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3832 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.67 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3832
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.67 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3832
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.67 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.67 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW06032K67FKEA 541-2.67KHDKR-ND CRCW06032K67FKEA 42K3770 52K8241 28W3832
Product Name RES 2.67K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 2K67, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 2K67, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.67 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 2670 ohms 2670 ohms 2670 ohms 2670 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2943FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2176772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
2 suppliers