Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 2.4Kohms 5% CRCW06032K40JNEB

Description
Thick Film Resistors - SMD 1/10watt 2.4Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 2.4Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 2.4Kohms 5% - CRCW06032K40JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 2.4Kohms 5%
CRCW06032K40JNEB
Thick Film Resistors - SMD 1/10watt 2.4Kohms 5% CRCW06032K40JNEB
Thick Film Resistors - SMD 1/10watt 2.4Kohms 5%

Thick Film Resistors - SMD 1/10watt 2.4Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06032K40JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032K40JNEB-ND
Chip Resistor - Surface Mount CRCW06032K40JNEB-ND
2.4 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.4 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06032K40JNEB CRCW06032K40JNEB-ND
Product Name Thick Film Resistors - SMD 1/10watt 2.4Kohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 2400 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details