Vishay Precision Group Chip Resistor - Surface Mount - CRCW06032K40FKEA CRCW06032K40FKEA

Description
Manufacturer: Vishay Win Source Part Number: 915849-CRCW06032K40F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 2.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-2.40KHTR, 541-2.40KHDKR, D11/CRCW0603 100 2K4 1% ET1 E3, 541-2.40KHCT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 915849-CRCW06032K40F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 2.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-2.40KHTR, 541-2.40KHDKR, D11/CRCW0603 100 2K4 1% ET1 E3, 541-2.40KHCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW06032K40FKEA
915849-CRCW06032K40FKEA
Chip Resistor - Surface Mount - CRCW06032K40FKEA 915849-CRCW06032K40FKEA
Manufacturer: Vishay Win Source Part Number: 915849-CRCW06032K40F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 2.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-2.40KHTR, 541-2.40KHDKR, D11/CRCW0603 100 2K4 1% ET1 E3, 541-2.40KHCT

Manufacturer: Vishay
Win Source Part Number: 915849-CRCW06032K40FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 2.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-2.40KHTR, 541-2.40KHDKR, D11/CRCW0603 100 2K4 1% ET1 E3, 541-2.40KHCT

Buy Now Datasheet
Automotive 75V 100mW Resistor - 52-CRCW06032K40FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW06032K40FKEA
Automotive 75V 100mW Resistor 52-CRCW06032K40FKEA
0603 Thick Film Resistor, 2.4kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW06032K40FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06032K40FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 2.4kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW06032K40FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06032K40FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-2.40KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.40KHDKR-ND
Chip Resistor - Surface Mount 541-2.40KHDKR-ND
2.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.40KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.40KHCT-ND
Chip Resistor - Surface Mount 541-2.40KHCT-ND
2.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.40KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.40KHTR-ND
Chip Resistor - Surface Mount 541-2.40KHTR-ND
2.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW06032K40FKEA - CRCW06032K40FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06032K40FKEA
CRCW06032K40FKEA
CRCW06032K40FKEA CRCW06032K40FKEA
CRCW06032K40FKEA

CRCW06032K40FKEA

Supplier's Site
Surface Mount Resistors - 6790134 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790134
Surface Mount Resistors 6790134
Vishay CRCW06032K40FKEA

Vishay CRCW06032K40FKEA

Supplier's Site
Surface Mount Resistors - 1818045 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818045
Surface Mount Resistors 1818045
Vishay CRCW06032K40FKEA

Vishay CRCW06032K40FKEA

Supplier's Site
Surface Mount Resistors - 1694326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694326
Surface Mount Resistors 1694326
Vishay CRCW06032K40FKEA

Vishay CRCW06032K40FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW06032K40FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06032K40FKEA
Chip Resistor - Surface Mount CRCW06032K40FKEA
RES SMD 2.4K OHM 1% 1/10W 0603

RES SMD 2.4K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 2K4, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8234 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K4, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8234
Res, Thick Film, 2K4, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8234
RES, THICK FILM, 2K4, 1%, 0.1W, 0603, REEL; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2K4, 1%, 0.1W, 0603, REEL; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K4, 1%, 0.1W, 0603; Resistance Vishay - 52K8233 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K4, 1%, 0.1W, 0603; Resistance Vishay
52K8233
Res, Thick Film, 2K4, 1%, 0.1W, 0603; Resistance Vishay 52K8233
RES, THICK FILM, 2K4, 1%, 0.1W, 0603; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2K4, 1%, 0.1W, 0603; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5351 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5351
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5351
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.4 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.4 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 915849-CRCW06032K40FKEA 52-CRCW06032K40FKEA 541-2.40KHDKR-ND CRCW06032K40FKEA 6790134 1818045 CRCW06032K40FKEA 52K8234 52K8233 61M5351
Product Name Chip Resistor - Surface Mount - CRCW06032K40FKEA Automotive 75V 100mW Resistor Chip Resistor - Surface Mount CRCW06032K40FKEA Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 2K4, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 2K4, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 2400 ohms 2400 ohms 2400 ohms 2400 ohms 2400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567737P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details