Vishay Precision Group Thick Film Resistors - SMD 1/10watt 2.37Kohms 1% CRCW06032K37FKEA

Description
Thick Film Resistors - SMD 1/10watt 2.37Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 2.37Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 2.37Kohms 1% - CRCW06032K37FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 2.37Kohms 1%
CRCW06032K37FKEA
Thick Film Resistors - SMD 1/10watt 2.37Kohms 1% CRCW06032K37FKEA
Thick Film Resistors - SMD 1/10watt 2.37Kohms 1%

Thick Film Resistors - SMD 1/10watt 2.37Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-2.37KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.37KHCT-ND
Chip Resistor - Surface Mount 541-2.37KHCT-ND
2.37 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.37 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.37KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.37KHDKR-ND
Chip Resistor - Surface Mount 541-2.37KHDKR-ND
2.37 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.37 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.37KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.37KHTR-ND
Chip Resistor - Surface Mount 541-2.37KHTR-ND
2.37 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.37 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790131
Surface Mount Resistors 6790131
Vishay CRCW06032K37FKEA

Vishay CRCW06032K37FKEA

Supplier's Site
Surface Mount Resistors - 1818033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818033
Surface Mount Resistors 1818033
Vishay CRCW06032K37FKEA

Vishay CRCW06032K37FKEA

Supplier's Site
Surface Mount Resistors - 1694324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694324
Surface Mount Resistors 1694324
Vishay CRCW06032K37FKEA

Vishay CRCW06032K37FKEA

Supplier's Site
Res, Thick Film, 2K37, 1%, 0.1W, 0603; Resistance Vishay - 52K8232 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K37, 1%, 0.1W, 0603; Resistance Vishay
52K8232
Res, Thick Film, 2K37, 1%, 0.1W, 0603; Resistance Vishay 52K8232
RES, THICK FILM, 2K37, 1%, 0.1W, 0603; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2K37, 1%, 0.1W, 0603; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K37, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3767 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K37, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3767
Res, Thick Film, 2K37, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3767
RES, THICK FILM, 2K37, 1%, 0.1W, 0603, REEL; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K37, 1%, 0.1W, 0603, REEL; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.37 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3828 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.37 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3828
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.37 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3828
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.37 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.37 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.37 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2737 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.37 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2737
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.37 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2737
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.37 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.37 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW06032K37FKEA 541-2.37KHCT-ND 6790131 1818033 52K8232 42K3767 28W3828
Product Name Thick Film Resistors - SMD 1/10watt 2.37Kohms 1% Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 2K37, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 2K37, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.37 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 2370 ohms 2370 ohms 2370 ohms 2370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details