Vishay Precision Group Chip Resistor - Surface Mount CRCW06032K26FKTA

Description
2.26 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.26 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06032K26FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032K26FKTA-ND
Chip Resistor - Surface Mount CRCW06032K26FKTA-ND
2.26 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.26 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW06032K26FKTA - CRCW06032K26FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06032K26FKTA
CRCW06032K26FKTA
CRCW06032K26FKTA CRCW06032K26FKTA
CRCW06032K26FKTA

CRCW06032K26FKTA

Supplier's Site
Res, Thick Film, 2K26, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4042 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K26, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4042
Res, Thick Film, 2K26, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4042
RES, THICK FILM, 2K26, 1%, 0.1W, 0603, REEL; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 2K26, 1%, 0.1W, 0603, REEL; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06032K26FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06032K26FKTA
Resistors - Chip Resistor - Surface Mount CRCW06032K26FKTA
RES SMD 2.26K OHM 1% 1/10W 0603

RES SMD 2.26K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06032K26FKTA-ND CRCW06032K26FKTA 07J4042 CRCW06032K26FKTA
Product Name Chip Resistor - Surface Mount CRCW06032K26FKTA Res, Thick Film, 2K26, 1%, 0.1W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers