Vishay Intertechnology, Inc. CRCW06032K21FKTA CRCW06032K21FKTA

Description
CRCW06032K21FKTA
Request a Quote Datasheet
Description
CRCW06032K21FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW06032K21FKTA - CRCW06032K21FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06032K21FKTA
CRCW06032K21FKTA
CRCW06032K21FKTA CRCW06032K21FKTA
CRCW06032K21FKTA

CRCW06032K21FKTA

Supplier's Site
Chip Resistor - Surface Mount - 541-2997-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2997-1-ND
Chip Resistor - Surface Mount 541-2997-1-ND
2.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2997-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2997-6-ND
Chip Resistor - Surface Mount 541-2997-6-ND
2.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2997-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2997-2-ND
Chip Resistor - Surface Mount 541-2997-2-ND
2.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06032K21FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06032K21FKTA
Resistors - Chip Resistor - Surface Mount CRCW06032K21FKTA
RES SMD 2.21K OHM 1% 1/10W 0603

RES SMD 2.21K OHM 1% 1/10W 0603

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 07J4037 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J4037
Thick Film Chip Resistor; Resistance Vishay 07J4037
Thick Film Chip Resistor; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06032K21FKTA 541-2997-1-ND CRCW06032K21FKTA 07J4037
Product Name CRCW06032K21FKTA Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573215 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33000 ohms
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details