Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06032K20JNEC

Description
2.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06032K20JNEC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032K20JNEC-ND
Chip Resistor - Surface Mount CRCW06032K20JNEC-ND
2.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0603 2.2K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R - CRCW06032K20JNEC - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 2.2K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R
CRCW06032K20JNEC
Res Thick Film 0603 2.2K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R CRCW06032K20JNEC
Res Thick Film 0603 2.2K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R

Res Thick Film 0603 2.2K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW06032K20JNEC-ND CRCW06032K20JNEC
Product Name Chip Resistor - Surface Mount Res Thick Film 0603 2.2K Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details