Vishay Intertechnology, Inc. RES 2.0K OHM 1/10W 5% 0603 SMD CRCW06032K00JNTA

Description
RES 2.0Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 2.0Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.0K OHM 1/10W 5% 0603 SMD - CRCW06032K00JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0K OHM 1/10W 5% 0603 SMD
CRCW06032K00JNTA
RES 2.0K OHM 1/10W 5% 0603 SMD CRCW06032K00JNTA
RES 2.0Kohm 1/10W 5% 0603 SMD

RES 2.0Kohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06032K00JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032K00JNTA-ND
Chip Resistor - Surface Mount CRCW06032K00JNTA-ND
2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06032K00JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06032K00JNTA
Chip Resistor - Surface Mount CRCW06032K00JNTA
RES SMD 2K OHM 5% 1/10W 0603

RES SMD 2K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW06032K00JNTA CRCW06032K00JNTA-ND CRCW06032K00JNTA
Product Name RES 2.0K OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 2000 ohms 2000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5113FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details