Vishay Precision Group RES 2.0K OHM 1/10W 5% 0603 SMD CRCW06032K00JNEA

Description
RES 2.0Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 2.0Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.0K OHM 1/10W 5% 0603 SMD - CRCW06032K00JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0K OHM 1/10W 5% 0603 SMD
CRCW06032K00JNEA
RES 2.0K OHM 1/10W 5% 0603 SMD CRCW06032K00JNEA
RES 2.0Kohm 1/10W 5% 0603 SMD

RES 2.0Kohm 1/10W 5% 0603 SMD

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1053077-CRCW06032K00JNEA
Resistors - Chip Resistor - Surface Mount 1053077-CRCW06032K00JNEA
Win Source Part Number: 1053077-CRCW06032K00 JNEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 2 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Alternative Parts (Cross-Reference): ERJ-3GEYJ202V; RK73B1JTTD202J; MCR03EZPJ202; CRCW06031K80JNEA; RK73B1JTTD182J; RK73B1JTTD222JCRCW06 032K00JNEA.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-2.0KGTR,541-2.0K GDKR,541-2.0KGCT,D11 /CRCW0603 200 2K 5% ET1 E3 Base Product Number: CRCW0603

Win Source Part Number: 1053077-CRCW06032K00JNEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Alternative Parts (Cross-Reference): ERJ-3GEYJ202V; RK73B1JTTD202J; MCR03EZPJ202; CRCW06031K80JNEA; RK73B1JTTD182J; RK73B1JTTD222JCRCW06032K00JNEA.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-2.0KGTR,541-2.0KGDKR,541-2.0KGCT,D11/CRCW0603 200 2K 5% ET1 E3
Base Product Number: CRCW0603

Buy Now Datasheet
SMD 75V 100mW Resistor - 52-CRCW06032K00JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-CRCW06032K00JNEA
SMD 75V 100mW Resistor 52-CRCW06032K00JNEA
0603 Thick Film Resistor, 2kR, 5%, 75V, 100mW, SMD Product overview: CRCW06032K00JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06032K00JNEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 2kR, 5%, 75V, 100mW, SMD Product overview: CRCW06032K00JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06032K00JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-2.0KGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0KGCT-ND
Chip Resistor - Surface Mount 541-2.0KGCT-ND
2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.0KGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0KGTR-ND
Chip Resistor - Surface Mount 541-2.0KGTR-ND
2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.0KGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0KGDKR-ND
Chip Resistor - Surface Mount 541-2.0KGDKR-ND
2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K, 5%, 0.1W, 0603; Resistance Vishay - 59M6775 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K, 5%, 0.1W, 0603; Resistance Vishay
59M6775
Res, Thick Film, 2K, 5%, 0.1W, 0603; Resistance Vishay 59M6775
RES, THICK FILM, 2K, 5%, 0.1W, 0603; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2K, 5%, 0.1W, 0603; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K, 5%, 0.1W, 0603, Reel; Resistance Vishay - 48F4415 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K, 5%, 0.1W, 0603, Reel; Resistance Vishay
48F4415
Res, Thick Film, 2K, 5%, 0.1W, 0603, Reel; Resistance Vishay 48F4415
RES, THICK FILM, 2K, 5%, 0.1W, 0603, REEL; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

RES, THICK FILM, 2K, 5%, 0.1W, 0603, REEL; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW06032K00JNEA 1053077-CRCW06032K00JNEA 52-CRCW06032K00JNEA 541-2.0KGCT-ND 59M6775 48F4415
Product Name RES 2.0K OHM 1/10W 5% 0603 SMD Resistors - Chip Resistor - Surface Mount SMD 75V 100mW Resistor Chip Resistor - Surface Mount Res, Thick Film, 2K, 5%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 2K, 5%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers