Vishay Precision Group Res, Thick Film, 29K4, 1%, 0.1W, 0603, Reel; Resistance Vishay CRCW060329K4FKTA.

Description
RES, THICK FILM, 29K4, 1%, 0.1W, 0603, REEL; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
Datasheet
Description
RES, THICK FILM, 29K4, 1%, 0.1W, 0603, REEL; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 29K4, 1%, 0.1W, 0603, Reel; Resistance Vishay - 27AC2199 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 29K4, 1%, 0.1W, 0603, Reel; Resistance Vishay
27AC2199
Res, Thick Film, 29K4, 1%, 0.1W, 0603, Reel; Resistance Vishay 27AC2199
RES, THICK FILM, 29K4, 1%, 0.1W, 0603, REEL; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 29K4, 1%, 0.1W, 0603, REEL; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC2199
Product Name Res, Thick Film, 29K4, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details