Vishay Intertechnology, Inc. Res Thick Film 0603 280 Ohm 0.5% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW0603280RDKEAP

Description
Res Thick Film 0603 280 Ohm 0.5% 1/10W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0603 280 Ohm 0.5% 1/10W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 280 Ohm 0.5% 1/10W ¦100ppm/¦C SMD Paper T/R - CRCW0603280RDKEAP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 280 Ohm 0.5% 1/10W ¦100ppm/¦C SMD Paper T/R
CRCW0603280RDKEAP
Res Thick Film 0603 280 Ohm 0.5% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW0603280RDKEAP
Res Thick Film 0603 280 Ohm 0.5% 1/10W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0603 280 Ohm 0.5% 1/10W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603280RDKEAP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603280RDKEAP-ND
Chip Resistor - Surface Mount CRCW0603280RDKEAP-ND
280 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

280 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0603280RDKEAP CRCW0603280RDKEAP-ND
Product Name Res Thick Film 0603 280 Ohm 0.5% 1/10W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7323FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details