Vishay Precision Group CRCW060327R0FKEA CRCW060327R0FKEA

Description
CRCW060327R0FKEA
Request a Quote Datasheet
Description
CRCW060327R0FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW060327R0FKEA - CRCW060327R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060327R0FKEA
CRCW060327R0FKEA
CRCW060327R0FKEA CRCW060327R0FKEA
CRCW060327R0FKEA

CRCW060327R0FKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327159-CRCW060327R0FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327159-CRCW060327R0FKEA
Resistors - Chip Resistor - Surface Mount 1327159-CRCW060327R0FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327159-CRCW060327R0 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 27 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-27.0HCT,541-27.0 HTR,541-27.0HDKR,D11 /CRCW0603 100 27R 1% ET1 E3 Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327159-CRCW060327R0FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 27 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-27.0HCT,541-27.0HTR,541-27.0HDKR,D11/CRCW0603 100 27R 1% ET1 E3
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Resistors - 6790099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790099
Surface Mount Resistors 6790099
Vishay CRCW060327R0FKEA

Vishay CRCW060327R0FKEA

Supplier's Site
Surface Mount Resistors - 1694315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694315
Surface Mount Resistors 1694315
Vishay CRCW060327R0FKEA

Vishay CRCW060327R0FKEA

Supplier's Site
Surface Mount Resistors - 1817705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817705
Surface Mount Resistors 1817705
Vishay CRCW060327R0FKEA

Vishay CRCW060327R0FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-27.0HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.0HDKR-ND
Chip Resistor - Surface Mount 541-27.0HDKR-ND
27 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

27 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27.0HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.0HTR-ND
Chip Resistor - Surface Mount 541-27.0HTR-ND
27 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

27 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27.0HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.0HCT-ND
Chip Resistor - Surface Mount 541-27.0HCT-ND
27 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

27 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive SMD 75V Resistor - 52-CRCW060327R0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 75V Resistor
52-CRCW060327R0FKEA
Automotive SMD 75V Resistor 52-CRCW060327R0FKEA
0603 27R 1% 75V Thick Film Resistor, SMD, AEC-Q200 Product overview: CRCW060327R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060327R0FKEA can be used for catalog matching and distributor lookup.

0603 27R 1% 75V Thick Film Resistor, SMD, AEC-Q200 Product overview: CRCW060327R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060327R0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 27R, 1%, 0.1W, 0603; Resistance Vishay - 52K8347 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27R, 1%, 0.1W, 0603; Resistance Vishay
52K8347
Res, Thick Film, 27R, 1%, 0.1W, 0603; Resistance Vishay 52K8347
RES, THICK FILM, 27R, 1%, 0.1W, 0603; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 27R, 1%, 0.1W, 0603; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 27R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8348 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27R, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8348
Res, Thick Film, 27R, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8348
RES, THICK FILM, 27R, 1%, 0.1W, 0603, REEL; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 27R, 1%, 0.1W, 0603, REEL; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3859 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3859
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3859
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 27 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 27 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2831 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2831
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2831
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 27 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 27 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW060327R0FKEA 1327159-CRCW060327R0FKEA 6790099 1817705 541-27.0HDKR-ND 52-CRCW060327R0FKEA 52K8347 52K8348 28W3859
Product Name CRCW060327R0FKEA Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Automotive SMD 75V Resistor Res, Thick Film, 27R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 27R, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Technology / Construction MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 27 ohms 27 ohms 27 ohms 27 ohms 27 ohms 27 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3013FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details