Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 27.4Kohms 1% CRCW060327K4FKEB

Description
Thick Film Resistors - SMD 1/10watt 27.4Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 27.4Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 27.4Kohms 1% - CRCW060327K4FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 27.4Kohms 1%
CRCW060327K4FKEB
Thick Film Resistors - SMD 1/10watt 27.4Kohms 1% CRCW060327K4FKEB
Thick Film Resistors - SMD 1/10watt 27.4Kohms 1%

Thick Film Resistors - SMD 1/10watt 27.4Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW060327K4FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060327K4FKEB-ND
Chip Resistor - Surface Mount CRCW060327K4FKEB-ND
27.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

27.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060327K4FKEB CRCW060327K4FKEB-ND
Product Name Thick Film Resistors - SMD 1/10watt 27.4Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 27400 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details