Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060327K4DKEAP

Description
27.4 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
27.4 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060327K4DKEAP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060327K4DKEAP-ND
Chip Resistor - Surface Mount CRCW060327K4DKEAP-ND
27.4 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

27.4 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0603 27.4K Ohm 0.5% 1/10W ¦100ppm/¦C SMD Paper T/R - CRCW060327K4DKEAP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 27.4K Ohm 0.5% 1/10W ¦100ppm/¦C SMD Paper T/R
CRCW060327K4DKEAP
Res Thick Film 0603 27.4K Ohm 0.5% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW060327K4DKEAP
Res Thick Film 0603 27.4K Ohm 0.5% 1/10W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0603 27.4K Ohm 0.5% 1/10W ¦100ppm/¦C SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW060327K4DKEAP-ND CRCW060327K4DKEAP
Product Name Chip Resistor - Surface Mount Res Thick Film 0603 27.4K Ohm 0.5% 1/10W ¦100ppm/¦C SMD Paper T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers