Vishay Intertechnology, Inc. RES 27K OHM .25W 5% 0603 SMD CRCW060327K0JNEAHP

Description
RES 27Kohm .25W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 27Kohm .25W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27K OHM .25W 5% 0603 SMD - CRCW060327K0JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27K OHM .25W 5% 0603 SMD
CRCW060327K0JNEAHP
RES 27K OHM .25W 5% 0603 SMD CRCW060327K0JNEAHP
RES 27Kohm .25W 5% 0603 SMD

RES 27Kohm .25W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060327K0JNEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060327K0JNEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW060327K0JNEAHPTR-ND
27 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

27 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060327K0JNEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060327K0JNEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW060327K0JNEAHPCT-ND
27 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

27 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060327K0JNEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060327K0JNEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW060327K0JNEAHPDKR-ND
27 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

27 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060327K0JNEAHP 541-CRCW060327K0JNEAHPTR-ND
Product Name RES 27K OHM .25W 5% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 27000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details