Vishay Precision Group Thick Film Resistors - SMD 1/10watt 270ohms 1% CRCW0603270RFKEAHP

Description
Thick Film Resistors - SMD 1/10watt 270ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 270ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 270ohms 1% - CRCW0603270RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 270ohms 1%
CRCW0603270RFKEAHP
Thick Film Resistors - SMD 1/10watt 270ohms 1% CRCW0603270RFKEAHP
Thick Film Resistors - SMD 1/10watt 270ohms 1%

Thick Film Resistors - SMD 1/10watt 270ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-270STR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270STR-ND
Chip Resistor - Surface Mount 541-270STR-ND
270 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

270 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270SCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270SCT-ND
Chip Resistor - Surface Mount 541-270SCT-ND
270 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

270 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270SDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270SDKR-ND
Chip Resistor - Surface Mount 541-270SDKR-ND
270 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

270 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8206818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8206818
Surface Mount Resistors 8206818
Vishay CRCW0603270RFKEAHP

Vishay CRCW0603270RFKEAHP

Supplier's Site
Surface Mount Resistors - 8206818P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8206818P
Surface Mount Resistors 8206818P
Vishay CRCW0603270RFKEAHP

Vishay CRCW0603270RFKEAHP

Supplier's Site
Surface Mount Resistors - 1817828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817828
Surface Mount Resistors 1817828
Vishay CRCW0603270RFKEAHP

Vishay CRCW0603270RFKEAHP

Supplier's Site
Surface Mount Resistors - 1702005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1702005
Surface Mount Resistors 1702005
Vishay CRCW0603270RFKEAHP

Vishay CRCW0603270RFKEAHP

Supplier's Site
Smd Chip Resistor, 270 Ohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay - 41R4654 - Newark, An Avnet Company
Chicago, IL, United States
Smd Chip Resistor, 270 Ohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay
41R4654
Smd Chip Resistor, 270 Ohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay 41R4654
SMD Chip Resistor, 270 ohm, 1%, 330 mW, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power RoHS Compliant: Yes

SMD Chip Resistor, 270 ohm, 1%, 330 mW, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0603270RFKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603270RFKEAHP
Chip Resistor - Surface Mount CRCW0603270RFKEAHP
RES SMD 270 OHM 1% 1/3W 0603

RES SMD 270 OHM 1% 1/3W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW0603270RFKEAHP 541-270STR-ND 8206818 8206818P 41R4654 CRCW0603270RFKEAHP
Product Name Thick Film Resistors - SMD 1/10watt 270ohms 1% Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Smd Chip Resistor, 270 Ohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 270 ohms 270 ohms 270 ohms 270 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 2573184 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 680 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details