Vishay Precision Group Chip Resistor - Surface Mount CRCW0603255RFKEA

Description
255 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
255 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-255HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-255HTR-ND
Chip Resistor - Surface Mount 541-255HTR-ND
255 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

255 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-255HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-255HCT-ND
Chip Resistor - Surface Mount 541-255HCT-ND
255 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

255 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-255HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-255HDKR-ND
Chip Resistor - Surface Mount 541-255HDKR-ND
255 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

255 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:255ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0603255RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:255ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0603255RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:255ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0603255RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:255ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:255ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 255R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3815 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 255R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3815
Res, Thick Film, 255R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3815
RES, THICK FILM, 255R, 1%, 0.1W, 0603, REEL; Resistance:255ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 255R, 1%, 0.1W, 0603, REEL; Resistance:255ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 255 Ohm, 100Mw, 1%; Resistance Vishay - 51P0249 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 255 Ohm, 100Mw, 1%; Resistance Vishay
51P0249
Thick Film Resistor, 255 Ohm, 100Mw, 1%; Resistance Vishay 51P0249
THICK FILM RESISTOR, 255 OHM, 100mW, 1%; Resistance:255ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

THICK FILM RESISTOR, 255 OHM, 100mW, 1%; Resistance:255ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603255RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603255RFKEA
Chip Resistor - Surface Mount CRCW0603255RFKEA
RES SMD 255 OHM 1% 1/10W 0603

RES SMD 255 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-255HTR-ND CRCW0603255RFKEA 42K3815 51P0249 CRCW0603255RFKEA
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:255ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 255R, 1%, 0.1W, 0603, Reel; Resistance Vishay Thick Film Resistor, 255 Ohm, 100Mw, 1%; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 255 ohms 255 ohms 255 ohms 255 ohms 255 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573318 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9312FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details