Vishay Precision Group Chip Resistor - Surface Mount CRCW060324R3FKEA

Description
24.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
24.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-24.3HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.3HDKR-ND
Chip Resistor - Surface Mount 541-24.3HDKR-ND
24.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

24.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.3HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.3HCT-ND
Chip Resistor - Surface Mount 541-24.3HCT-ND
24.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

24.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.3HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.3HTR-ND
Chip Resistor - Surface Mount 541-24.3HTR-ND
24.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

24.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW060324R3FKEA - CRCW060324R3FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060324R3FKEA
CRCW060324R3FKEA
CRCW060324R3FKEA CRCW060324R3FKEA
CRCW060324R3FKEA

CRCW060324R3FKEA

Supplier's Site
Res, Thick Film, 24R3, 1%, 0.1W, 0603; Resistance Vishay - 52K8319 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24R3, 1%, 0.1W, 0603; Resistance Vishay
52K8319
Res, Thick Film, 24R3, 1%, 0.1W, 0603; Resistance Vishay 52K8319
RES, THICK FILM, 24R3, 1%, 0.1W, 0603; Resistance:24.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 24R3, 1%, 0.1W, 0603; Resistance:24.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 24R3, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3805 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24R3, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3805
Res, Thick Film, 24R3, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3805
RES, THICK FILM, 24R3, 1%, 0.1W, 0603, REEL; Resistance:24.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 24R3, 1%, 0.1W, 0603, REEL; Resistance:24.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-24.3HDKR-ND CRCW060324R3FKEA 52K8319 42K3805
Product Name Chip Resistor - Surface Mount CRCW060324R3FKEA Res, Thick Film, 24R3, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 24R3, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 24.3 ohms 24.3 ohms 24.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details