Vishay Precision Group Res, 249R, 1%, 0.1W, 0603, Thick Film; Resistance Vishay CRCW0603249RFKEB.

Description
RES, 249R, 1%, 0.1W, 0603, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
Description
RES, 249R, 1%, 0.1W, 0603, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 249R, 1%, 0.1W, 0603, Thick Film; Resistance Vishay - 25AC7419 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 1%, 0.1W, 0603, Thick Film; Resistance Vishay
25AC7419
Res, 249R, 1%, 0.1W, 0603, Thick Film; Resistance Vishay 25AC7419
RES, 249R, 1%, 0.1W, 0603, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 249R, 1%, 0.1W, 0603, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AC7419
Product Name Res, 249R, 1%, 0.1W, 0603, Thick Film; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details