Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603249RFHEAP

Description
249 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
249 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603249RFHEAP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603249RFHEAP-ND
Chip Resistor - Surface Mount CRCW0603249RFHEAP-ND
249 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

249 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0603 249 Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R - CRCW0603249RFHEAP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 249 Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R
CRCW0603249RFHEAP
Res Thick Film 0603 249 Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R CRCW0603249RFHEAP
Res Thick Film 0603 249 Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R

Res Thick Film 0603 249 Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW0603249RFHEAP-ND CRCW0603249RFHEAP
Product Name Chip Resistor - Surface Mount Res Thick Film 0603 249 Ohm 1% 1/10W ¦50ppm/¦C SMD Paper T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567485 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details