Vishay Intertechnology, Inc. RES, 24.3K, 1/10W, 1%, 0603 CRCW06032432F100RT1

Description
RES, 24.3K, 1/10W, 1%, 0603
Request a Quote
Description
RES, 24.3K, 1/10W, 1%, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 24.3K, 1/10W, 1%, 0603 - CRCW06032432F100RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 24.3K, 1/10W, 1%, 0603
CRCW06032432F100RT1
RES, 24.3K, 1/10W, 1%, 0603 CRCW06032432F100RT1
RES, 24.3K, 1/10W, 1%, 0603

RES, 24.3K, 1/10W, 1%, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06032432F100RT1
Product Name RES, 24.3K, 1/10W, 1%, 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details