Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 23.2ohms 1% CRCW060323R2FKTA

Description
Thick Film Resistors - SMD 1/10watt 23.2ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 23.2ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 23.2ohms 1% - CRCW060323R2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 23.2ohms 1%
CRCW060323R2FKTA
Thick Film Resistors - SMD 1/10watt 23.2ohms 1% CRCW060323R2FKTA
Thick Film Resistors - SMD 1/10watt 23.2ohms 1%

Thick Film Resistors - SMD 1/10watt 23.2ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW060323R2FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060323R2FKTA-ND
Chip Resistor - Surface Mount CRCW060323R2FKTA-ND
23.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

23.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 23.2 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay - 07J4045 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 23.2 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay
07J4045
Resistor, Thick Film, 23.2 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay 07J4045
RESISTOR, THICK FILM, 23.2 OHM, 100mW, 1%, FULL REEL; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 23.2 OHM, 100mW, 1%, FULL REEL; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060323R2FKTA CRCW060323R2FKTA-ND 07J4045
Product Name Thick Film Resistors - SMD 1/10watt 23.2ohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 23.2 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 23.2 ohms 23.2 ohms 23.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details