Vishay Precision Group Resistance Vishay CRCW060323K2FKEA.

Description
Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:75V RoHS Compliant: Yes
Description
Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 27AC2183 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
27AC2183
Resistance Vishay 27AC2183
Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 23.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2797 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 23.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2797
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 23.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2797
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 23.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 23.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 27AC2183 24W2797
Product Name Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 23.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers