Vishay Precision Group Chip Resistor - Surface Mount CRCW060322R0FKTA

Description
RES SMD 22 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 22 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060322R0FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060322R0FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060322R0FKTACT-ND
RES SMD 22 OHM 1% 1/10W 0603

RES SMD 22 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060322R0FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060322R0FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060322R0FKTATR-ND
22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060322R0FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060322R0FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060322R0FKTADKR-ND
RES SMD 22 OHM 1% 1/10W 0603

RES SMD 22 OHM 1% 1/10W 0603

Buy Now Datasheet
RES 22.0 OHM 1/10W 1% 0603 SMD - CRCW060322R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.0 OHM 1/10W 1% 0603 SMD
CRCW060322R0FKTA
RES 22.0 OHM 1/10W 1% 0603 SMD CRCW060322R0FKTA
RES 22.0ohm 1/10W 1% 0603 SMD

RES 22.0ohm 1/10W 1% 0603 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060322R0FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060322R0FKTA
Resistors - Chip Resistor - Surface Mount CRCW060322R0FKTA
RES SMD 22 OHM 1% 1/10W 0603

RES SMD 22 OHM 1% 1/10W 0603

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 07J4029 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J4029
Thick Film Chip Resistor; Resistance Vishay 07J4029
Thick Film Chip Resistor; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Crcw0603 22 1% 100 Rt1 Rohs Compliant Vishay - 37AH9521 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 22 1% 100 Rt1 Rohs Compliant Vishay
37AH9521
Crcw0603 22 1% 100 Rt1 Rohs Compliant Vishay 37AH9521
CRCW0603 22 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 22 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW060322R0FKTACT-ND CRCW060322R0FKTA CRCW060322R0FKTA 07J4029 37AH9521
Product Name Chip Resistor - Surface Mount RES 22.0 OHM 1/10W 1% 0603 SMD Resistors - Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay Crcw0603 22 1% 100 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details