Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060322R0FKEAC

Description
22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4025-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4025-1-ND
Chip Resistor - Surface Mount 541-4025-1-ND
22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4025-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4025-2-ND
Chip Resistor - Surface Mount 541-4025-2-ND
22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4025-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4025-6-ND
Chip Resistor - Surface Mount 541-4025-6-ND
22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060322R0FKEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060322R0FKEAC
Chip Resistor - Surface Mount CRCW060322R0FKEAC
RES 22 OHM 1% 1/10W 0603

RES 22 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Resistance Vishay - 45AC9091 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
45AC9091
Resistance Vishay 45AC9091
Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 0.1W, Thick Film, 0603; Resistance Vishay - 26AK5044 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.1W, Thick Film, 0603; Resistance Vishay
26AK5044
Res, 22R, 1%, 0.1W, Thick Film, 0603; Resistance Vishay 26AK5044
RES, 22R, 1%, 0.1W, THICK FILM, 0603; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:0.1W; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 22R, 1%, 0.1W, THICK FILM, 0603; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:0.1W; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 541-4025-1-ND CRCW060322R0FKEAC 45AC9091 26AK5044
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistance Vishay Res, 22R, 1%, 0.1W, Thick Film, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 22 ohms 22 ohms 220 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614962-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details