22.1kR 1% 0603 Thick Film Resistor, 75V, 100mW, AEC-Q200 Product overview: CRCW060322K1FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060322K1FKEA can be used for catalog matching and distributor lookup.
Thick Film ResistorSeries:CRCW;
22.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
22.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
22.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 22K1, 1%, 0.1W, 0603, REEL; Resistance:22.1kohm;
RES, THICK FILM, 22K1, 1%, 0.1W, 0603; Resistance:22.1kohm;
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 22.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
RES SMD 22.1K OHM 1% 1/10W 0603
RES SMD 22.1K OHM 1% 1/10W 0603
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-CRCW060322K1FKEA | CRCW060322K1FKEA | 541-22.1KHDKR-ND | 52K8289 | 52K8288 | 61M5363 | CRCW060322K1FKEA | CRCW060322K1FKEA |
| Product Name | Automotive 75V 100mW Resistor | Thick Film ResistorSeries:CRCW; Resistance:22.1kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... | Chip Resistor - Surface Mount | Res, Thick Film, 22K1, 1%, 0.1W, 0603, Reel; Resistance Vishay | Res, Thick Film, 22K1, 1%, 0.1W, 0603; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | THICK FILM | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 22100 ohms | 22100 ohms | 22100 ohms | 22100 ohms | 22100 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Operating DC Voltage | 75 volts | 75 volts | ||||||
| Operating AC Voltage | 75 volts | 75 volts |