Vishay Intertechnology, Inc. RES 22K OHM 1/10W 5% 0603 SMD CRCW060322K0JNTA

Description
RES 22Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 22Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 1/10W 5% 0603 SMD - CRCW060322K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/10W 5% 0603 SMD
CRCW060322K0JNTA
RES 22K OHM 1/10W 5% 0603 SMD CRCW060322K0JNTA
RES 22Kohm 1/10W 5% 0603 SMD

RES 22Kohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060322K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060322K0JNTA-ND
Chip Resistor - Surface Mount CRCW060322K0JNTA-ND
22 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,22Kohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay - 31M1406 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,22Kohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay
31M1406
Resistor,metal Glaze,22Kohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay 31M1406
Resistor,Metal Glaze,22KOhms,75WV,5 +/-% Tol,-200,200ppm-TC,0 603-Case RoHS Compliant: No

Resistor,Metal Glaze,22KOhms,75WV,5+/-% Tol,-200,200ppm-TC,0603-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060322K0JNTA CRCW060322K0JNTA-ND 31M1406
Product Name RES 22K OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,22Kohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 22000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details