Vishay Precision Group Chip Resistor - Surface Mount CRCW060322K0FKEA

Description
22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-22.0KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0KHTR-ND
Chip Resistor - Surface Mount 541-22.0KHTR-ND
22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.0KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0KHDKR-ND
Chip Resistor - Surface Mount 541-22.0KHDKR-ND
22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.0KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0KHCT-ND
Chip Resistor - Surface Mount 541-22.0KHCT-ND
22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1033754-CRCW060322K0FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1033754-CRCW060322K0FKEA
Resistors - Chip Resistor - Surface Mount 1033754-CRCW060322K0FKEA
Win Source Part Number: 1033754-CRCW060322K0 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 22 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): CRGH0603F22K; CRG0603F22K; RC0603FR-0722KL; RK73H1JTTD2202F; AC0603FR-0722KL; RC0603FR-1022KL; CRG0603F22K/10CRCW06 0322K0FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-22.0KHCT,541-22. 0KHTR,D11/CRCW0603 100 22K 1% ET1 E3,541-22.0KHDKR Base Product Number: CRCW0603

Win Source Part Number: 1033754-CRCW060322K0FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 22 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Alternative Parts (Cross-Reference): CRGH0603F22K; CRG0603F22K; RC0603FR-0722KL; RK73H1JTTD2202F; AC0603FR-0722KL; RC0603FR-1022KL; CRG0603F22K/10CRCW060322K0FKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-22.0KHCT,541-22.0KHTR,D11/CRCW0603 100 22K 1% ET1 E3,541-22.0KHDKR
Base Product Number: CRCW0603

Buy Now Datasheet
Surface Mount Resistors - 6790005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790005
Surface Mount Resistors 6790005
Vishay CRCW060322K0FKEA

Vishay CRCW060322K0FKEA

Supplier's Site
Thick Film ResistorSeries:CRCW; Resistance:22kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... - CRCW060322K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:22kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
CRCW060322K0FKEA
Thick Film ResistorSeries:CRCW; Resistance:22kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... CRCW060322K0FKEA
Thick Film ResistorSeries:CRCW; Resistance:22kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Thick Film ResistorSeries:CRCW; Resistance:22kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Supplier's Site
SMD 75V 100mW Resistor - 52-CRCW060322K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-CRCW060322K0FKEA
SMD 75V 100mW Resistor 52-CRCW060322K0FKEA
22kR 1% 0603 Thick Film Resistor, 75V, 100mW, SMD Product overview: CRCW060322K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060322K0FKEA can be used for catalog matching and distributor lookup.

22kR 1% 0603 Thick Film Resistor, 75V, 100mW, SMD Product overview: CRCW060322K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060322K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW060322K0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060322K0FKEA
Chip Resistor - Surface Mount CRCW060322K0FKEA
RES SMD 22K OHM 1% 1/10W 0603

RES SMD 22K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 22K, 1%, 0.1W, 0603; Resistance Vishay - 52K8286 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K, 1%, 0.1W, 0603; Resistance Vishay
52K8286
Res, Thick Film, 22K, 1%, 0.1W, 0603; Resistance Vishay 52K8286
RES, THICK FILM, 22K, 1%, 0.1W, 0603; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 22K, 1%, 0.1W, 0603; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 22K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8287 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8287
Res, Thick Film, 22K, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8287
RES, THICK FILM, 22K, 1%, 0.1W, 0603, REEL; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22K, 1%, 0.1W, 0603, REEL; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5362 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5362
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5362
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 22 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 22 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-22.0KHTR-ND 1033754-CRCW060322K0FKEA 6790005 CRCW060322K0FKEA 52-CRCW060322K0FKEA CRCW060322K0FKEA 52K8286 52K8287 61M5362
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Thick Film ResistorSeries:CRCW; Resistance:22kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... SMD 75V 100mW Resistor Chip Resistor - Surface Mount Res, Thick Film, 22K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 22K, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614962-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details