Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:226kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0603226KFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:226kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:226kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:226kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0603226KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:226kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0603226KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:226kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0603226KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:226kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:226kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603226KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603226KFKTA-ND
Chip Resistor - Surface Mount CRCW0603226KFKTA-ND
226 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

226 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 226K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4044 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 226K, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4044
Res, Thick Film, 226K, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4044
RES, THICK FILM, 226K, 1%, 0.1W, 0603, REEL; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 226K, 1%, 0.1W, 0603, REEL; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603226KFKTA CRCW0603226KFKTA-ND 07J4044
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:226kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Res, Thick Film, 226K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1879061-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3000 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details