VISHAY INTERTECHNOLOGY, INC.
CRCW06032210FRT6 -- RES, 221 OHM, THICK FI
Vishay Intertechnology, Inc.
RES, 221 OHM, THICK FI
CRCW06032210FRT6
Description
RES, 221ohm, THICK FI
Request a Quote
Email Supplier
Description
RES, 221ohm, THICK FI
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06032210FRT6 |
|
Product Name
|
RES, 221 OHM, THICK FI |
|
Resistance Range
|
221 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Metal foil
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications
RoHS
View Details
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.5000 ohms
Temperature Coefficient
20 ±ppm/°C
View Details
2 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details