Vishay Precision Group Chip Resistor - Surface Mount CRCW0603220RFKEAHP

Description
220 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
220 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-220SCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220SCT-ND
Chip Resistor - Surface Mount 541-220SCT-ND
220 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

220 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220SDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220SDKR-ND
Chip Resistor - Surface Mount 541-220SDKR-ND
220 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

220 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220STR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220STR-ND
Chip Resistor - Surface Mount 541-220STR-ND
220 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

220 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 220 OHM .25W 1% 0603 SMD - CRCW0603220RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM .25W 1% 0603 SMD
CRCW0603220RFKEAHP
RES 220 OHM .25W 1% 0603 SMD CRCW0603220RFKEAHP
RES 220ohm .25W 1% 0603 SMD

RES 220ohm .25W 1% 0603 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0603220RFKEAHP
915844-CRCW0603220RFKEAHP
Chip Resistor - Surface Mount - CRCW0603220RFKEAHP 915844-CRCW0603220RFKEAHP
Manufacturer: Vishay Win Source Part Number: 915844-CRCW0603220RF KEAHP Series: CRCW-HP Operating Temperature Range: -55°C ~ 155°C Features: 220 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW0603220RFKEAHPDK R-ND, CRCW0603220RFKEAHPTR , CRCW0603220RFKEAHPDK R, 541-220SCT, CRCW0603220RFKEAHPCT , 541-220STR, 541-220SDKR, CRCW0603220RFKEAHP-N D, CRCW0603220RFKEAHPTR -ND, CRCW0603220RFKEAHPCT -ND

Manufacturer: Vishay
Win Source Part Number: 915844-CRCW0603220RFKEAHP
Series: CRCW-HP
Operating Temperature Range: -55°C ~ 155°C
Features: 220 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW0603220RFKEAHPDKR-ND, CRCW0603220RFKEAHPTR, CRCW0603220RFKEAHPDKR, 541-220SCT, CRCW0603220RFKEAHPCT, 541-220STR, 541-220SDKR, CRCW0603220RFKEAHP-ND, CRCW0603220RFKEAHPTR-ND, CRCW0603220RFKEAHPCT-ND

Buy Now Datasheet
Surface Mount Resistors - 8206802P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8206802P
Surface Mount Resistors 8206802P
Vishay CRCW0603220RFKEAHP

Vishay CRCW0603220RFKEAHP

Supplier's Site
Surface Mount Resistors - 1817865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817865
Surface Mount Resistors 1817865
Vishay CRCW0603220RFKEAHP

Vishay CRCW0603220RFKEAHP

Supplier's Site
Surface Mount Resistors - 1702000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1702000
Surface Mount Resistors 1702000
Vishay CRCW0603220RFKEAHP

Vishay CRCW0603220RFKEAHP

Supplier's Site
Automotive 75V 0.25W Resistor - 52-CRCW0603220RFKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 0.25W Resistor
52-CRCW0603220RFKEAHP
Automotive 75V 0.25W Resistor 52-CRCW0603220RFKEAHP
0603 Thick Film Resistor, 220R, 1%, 75V, 0.25W, AEC-Q200 Product overview: CRCW0603220RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603220RFKEAH P can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 220R, 1%, 75V, 0.25W, AEC-Q200 Product overview: CRCW0603220RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603220RFKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 220R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay - 65AC3394 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay
65AC3394
Res, 220R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay 65AC3394
RES, 220R, 1%, 0.33W, 0603, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, 220R, 1%, 0.33W, 0603, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay - 24T7122 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay
24T7122
Res, 220R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay 24T7122
RES, 220R, 1%, 0.33W, 0603, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, 220R, 1%, 0.33W, 0603, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 220 Ohm, 250 Mw, 1%, 75 V Rohs Compliant Vishay - 41R4648 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 220 Ohm, 250 Mw, 1%, 75 V Rohs Compliant Vishay
41R4648
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 220 Ohm, 250 Mw, 1%, 75 V Rohs Compliant Vishay 41R4648
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 220 ohm, 250 mW, 1%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 220 ohm, 250 mW, 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603220RFKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603220RFKEAHP
Chip Resistor - Surface Mount CRCW0603220RFKEAHP
RES SMD 220 OHM 1% 1/3W 0603

RES SMD 220 OHM 1% 1/3W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-220SCT-ND CRCW0603220RFKEAHP 915844-CRCW0603220RFKEAHP 8206802P 1702000 52-CRCW0603220RFKEAHP 65AC3394 41R4648 CRCW0603220RFKEAHP
Product Name Chip Resistor - Surface Mount RES 220 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount - CRCW0603220RFKEAHP Surface Mount Resistors Surface Mount Resistors Automotive 75V 0.25W Resistor Res, 220R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 220 Ohm, 250 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A143152DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9763FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details