TE Connectivity Chip Resistor - Surface Mount 350216RFT

Description
16 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
16 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143152DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143152DKR-ND
Chip Resistor - Surface Mount A143152DKR-ND
16 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

16 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143152TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143152TR-ND
Chip Resistor - Surface Mount A143152TR-ND
16 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

16 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143152CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143152CT-ND
Chip Resistor - Surface Mount A143152CT-ND
16 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

16 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 16R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC5527 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC5527
Res, 16R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC5527
RES, 16R, 1%, 2W, 2010, THICK FILM; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 16R, 1%, 2W, 2010, THICK FILM; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0631 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0631
Res, 16R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0631
RES, 16R, 1%, 2W, 2010, THICK FILM; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 16R, 1%, 2W, 2010, THICK FILM; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143152DKR-ND 97AC5527
Product Name Chip Resistor - Surface Mount Res, 16R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers